Vishay Precision Group D55342K07B15E0RWB D55342K07B15E0RWB

Description
D55342K07B15E0RWB
Request a Quote Datasheet
Description
D55342K07B15E0RWB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D55342K07B15E0RWB - D55342K07B15E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B15E0RWB
D55342K07B15E0RWB
D55342K07B15E0RWB D55342K07B15E0RWB
D55342K07B15E0RWB

D55342K07B15E0RWB

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B15E0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B15E0RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B15E0RWB-ND
CAP

CAP

Buy Now Datasheet
Resistor, Thick Film, 15Kohm, 0.25W, 1%; Resistance Vishay - 44C1600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15Kohm, 0.25W, 1%; Resistance Vishay
44C1600
Resistor, Thick Film, 15Kohm, 0.25W, 1%; Resistance Vishay 44C1600
RESISTOR, THICK FILM, 15KOHM, 0.25W, 1%; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RESISTOR, THICK FILM, 15KOHM, 0.25W, 1%; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B15E0RWB 541-D55342K07B15E0RWB-ND 44C1600
Product Name D55342K07B15E0RWB Chip Resistor - Surface Mount Resistor, Thick Film, 15Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details