Vishay Precision Group Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B15E0RS3

Description
Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B15E0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B15E0RS3
Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B15E0RS3
Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B15E0RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B15E0RS3TR-ND
Chip Resistor - Surface Mount 541-D55342K07B15E0RS3TR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B15E0RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B15E0RS3DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B15E0RS3DKR-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B15E0RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B15E0RS3CT-ND
Chip Resistor - Surface Mount 541-D55342K07B15E0RS3CT-ND
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Resistor,thick Film,15Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C1593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,15Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C1593
Resistor,thick Film,15Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C1593
Resistor,Thick Film,15KOhms,100WV,1 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,15KOhms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site
Resistors - Chip Resistor - Surface Mount - D55342K07B15E0RS3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
D55342K07B15E0RS3
Resistors - Chip Resistor - Surface Mount D55342K07B15E0RS3
RES SMD 15K OHM 1% 1/4W 1206

RES SMD 15K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number D55342K07B15E0RS3 541-D55342K07B15E0RS3TR-ND 44C1593 D55342K07B15E0RS3
Product Name Res Thick Film 1206 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount Resistor,thick Film,15Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details