Vishay Precision Group Rcwpm-1206 15.4 1% K D55342K07B15D4R Tsl Vishay D55342K07B15D4RWL

Description
RCWPM-1206 15.4 1% K D55342K07B15D4R TSL
Description
RCWPM-1206 15.4 1% K D55342K07B15D4R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 15.4 1% K D55342K07B15D4R Tsl Vishay - 26P7836 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 15.4 1% K D55342K07B15D4R Tsl Vishay
26P7836
Rcwpm-1206 15.4 1% K D55342K07B15D4R Tsl Vishay 26P7836
RCWPM-1206 15.4 1% K D55342K07B15D4R TSL

RCWPM-1206 15.4 1% K D55342K07B15D4R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7836
Product Name Rcwpm-1206 15.4 1% K D55342K07B15D4R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details