Vishay Intertechnology, Inc. RES 15 OHM 1/4W 1% 1206 D55342K07B15D0RWSV

Description
RES 15ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 15ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W 1% 1206 - D55342K07B15D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% 1206
D55342K07B15D0RWSV
RES 15 OHM 1/4W 1% 1206 D55342K07B15D0RWSV
RES 15ohm 1/4W 1% 1206

RES 15ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B15D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B15D0RWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B15D0RWSV-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B15D0RWSV 764-D55342K07B15D0RWSV-ND
Product Name RES 15 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details