Vishay Precision Group Rcwpm-1206 150K 2% K D55342K07B150Hs Tsl Vishay D55342K07B150HSWL

Description
RCWPM-1206 150K 2% K D55342K07B150HS TSL
Description
RCWPM-1206 150K 2% K D55342K07B150HS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 150K 2% K D55342K07B150Hs Tsl Vishay - 26P7899 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 150K 2% K D55342K07B150Hs Tsl Vishay
26P7899
Rcwpm-1206 150K 2% K D55342K07B150Hs Tsl Vishay 26P7899
RCWPM-1206 150K 2% K D55342K07B150HS TSL

RCWPM-1206 150K 2% K D55342K07B150HS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7899
Product Name Rcwpm-1206 150K 2% K D55342K07B150Hs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details