Vishay Intertechnology, Inc. Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R D55342K07B150DTS3T

Description
Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R - D55342K07B150DTS3T - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
D55342K07B150DTS3T
Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R D55342K07B150DTS3T
Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R

Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B150DTS3T
Product Name Res Thick Film 1206 150 Ohm 1% 1/4W ¦100ppm/¦C SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers