Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B150BRWS

Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B150BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B150BRWS-ND
Chip Resistor - Surface Mount 764-D55342K07B150BRWS-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 150K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack - D55342K07B150BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 150K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack
D55342K07B150BRWS
Res Thin Film 1206 150K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack D55342K07B150BRWS
Res Thin Film 1206 150K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 150K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B150BRWS-ND D55342K07B150BRWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 150K Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details