Vishay Precision Group Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B14D0RSU

Description
Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B14D0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B14D0RSU
Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B14D0RSU
Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 14 Ohm Vishay - 44C1487 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 14 Ohm Vishay
44C1487
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 14 Ohm Vishay 44C1487
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 14 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 14 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B14D0RSU 44C1487
Product Name Res Thin Film 1206 14 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 14 Ohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details