Vishay Precision Group Rcwpm-1206 143 1% K D55342K07B143Dr Tsl Vishay D55342K07B143DRWL

Description
RCWPM-1206 143 1% K D55342K07B143DR TSL
Description
RCWPM-1206 143 1% K D55342K07B143DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 143 1% K D55342K07B143Dr Tsl Vishay - 26P7815 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 143 1% K D55342K07B143Dr Tsl Vishay
26P7815
Rcwpm-1206 143 1% K D55342K07B143Dr Tsl Vishay 26P7815
RCWPM-1206 143 1% K D55342K07B143DR TSL

RCWPM-1206 143 1% K D55342K07B143DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7815
Product Name Rcwpm-1206 143 1% K D55342K07B143Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details