Vishay Intertechnology, Inc. Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B13E3TWBT

Description
Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray - D55342K07B13E3TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
D55342K07B13E3TWBT
Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray D55342K07B13E3TWBT
Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B13E3TWBT
Product Name Res Thick Film 1206 13.3K Ohm 1% 1/4W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers