Vishay Precision Group Rcwpm-1206 13.3K 1% K D55342K07B13E3M Ts Vishay D55342K07B13E3MWL

Description
RCWPM-1206 13.3K 1% K D55342K07B13E3M TS
Description
RCWPM-1206 13.3K 1% K D55342K07B13E3M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 13.3K 1% K D55342K07B13E3M Ts Vishay - 26P7723 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 13.3K 1% K D55342K07B13E3M Ts Vishay
26P7723
Rcwpm-1206 13.3K 1% K D55342K07B13E3M Ts Vishay 26P7723
RCWPM-1206 13.3K 1% K D55342K07B13E3M TS

RCWPM-1206 13.3K 1% K D55342K07B13E3M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7723
Product Name Rcwpm-1206 13.3K 1% K D55342K07B13E3M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details