Vishay Precision Group Rcwpm-1206 130K 1% K D55342K07B130Er Rsl Vishay D55342K07B130ERUL

Description
RCWPM-1206 130K 1% K D55342K07B130ER RSL
Description
RCWPM-1206 130K 1% K D55342K07B130ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 130K 1% K D55342K07B130Er Rsl Vishay - 26P7748 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 130K 1% K D55342K07B130Er Rsl Vishay
26P7748
Rcwpm-1206 130K 1% K D55342K07B130Er Rsl Vishay 26P7748
RCWPM-1206 130K 1% K D55342K07B130ER RSL

RCWPM-1206 130K 1% K D55342K07B130ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7748
Product Name Rcwpm-1206 130K 1% K D55342K07B130Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details