Vishay Precision Group Chip Resistor - Surface Mount D55342K07B130DRS2

Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 1206 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B130DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B130DRS2CT-ND
Chip Resistor - Surface Mount 541-D55342K07B130DRS2CT-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B130DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B130DRS2TR-ND
Chip Resistor - Surface Mount 541-D55342K07B130DRS2TR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B130DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B130DRS2DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B130DRS2DKR-ND
THICK FILM RESISTOR 1206 1%

THICK FILM RESISTOR 1206 1%

Buy Now Datasheet
Res Thin Film 1206 130 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B130DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 130 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B130DRS2
Res Thin Film 1206 130 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B130DRS2
Res Thin Film 1206 130 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 130 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,130Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C1414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,130Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C1414
Resistor,thick Film,130Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C1414
Resistor,Thick Film,130Ohms,100WV,1 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,130Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B130DRS2CT-ND D55342K07B130DRS2 44C1414
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 130 Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,130Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers