Vishay Intertechnology, Inc. Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B12K0RTP

Description
Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B12K0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B12K0RTP
Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B12K0RTP
Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B12K0RTP
Product Name Res Thin Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details