Vishay Precision Group Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B12K0MWB

Description
Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray - D55342K07B12K0MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray
D55342K07B12K0MWB
Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray D55342K07B12K0MWB
Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray

Supplier's Site
Resistor,thick Film,12Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C1264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,12Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C1264
Resistor,thick Film,12Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C1264
Resistor,Thick Film,12KOhms,100WV,5 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,12KOhms,100WV,5+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B12K0MWB 44C1264
Product Name Res Thick Film 1206 12K Ohm 5% 1/4W ¦100ppm/¦C 1% SMD Tray Resistor,thick Film,12Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers