Vishay Precision Group D55342K07B12E1RWB D55342K07B12E1RWB

Description
D55342K07B12E1RWB
Request a Quote
Description
D55342K07B12E1RWB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D55342K07B12E1RWB - D55342K07B12E1RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B12E1RWB
D55342K07B12E1RWB
D55342K07B12E1RWB D55342K07B12E1RWB
D55342K07B12E1RWB

D55342K07B12E1RWB

Supplier's Site
Resistor, Thick Film, 12.1Kohm, 0.25W, 1%; Resistance Vishay - 44C1222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.1Kohm, 0.25W, 1%; Resistance Vishay
44C1222
Resistor, Thick Film, 12.1Kohm, 0.25W, 1%; Resistance Vishay 44C1222
RESISTOR, THICK FILM, 12.1KOHM, 0.25W, 1%; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 12.1KOHM, 0.25W, 1%; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B12E1RWB 44C1222
Product Name D55342K07B12E1RWB Resistor, Thick Film, 12.1Kohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details