Res Thin Film 1206 12.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD
Resistor,Thick Film,12.1Ohms,100WV,
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342K07B12D1SWB | 44C1189 |
| Product Name | Res Thin Film 1206 12.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD | Resistor,thick Film,12.1Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 1 to 1.00E-3 +/- % |