Vishay Intertechnology, Inc. RES 126 OHM 1/4W 1% 1206 D55342K07B126DRWSV

Description
RES 126ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 126ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/4W 1% 1206 - D55342K07B126DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/4W 1% 1206
D55342K07B126DRWSV
RES 126 OHM 1/4W 1% 1206 D55342K07B126DRWSV
RES 126ohm 1/4W 1% 1206

RES 126ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B126DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B126DRWSV-ND
Chip Resistor - Surface Mount 764-D55342K07B126DRWSV-ND
126 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

126 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B126DRWSV 764-D55342K07B126DRWSV-ND
Product Name RES 126 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 126 ohms 126 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details