Vishay Precision Group Rcwpm-1206 124 1% K D55342K07B124Dp Tsl Vishay D55342K07B124DPWL

Description
RCWPM-1206 124 1% K D55342K07B124DP TSL
Description
RCWPM-1206 124 1% K D55342K07B124DP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 124 1% K D55342K07B124Dp Tsl Vishay - 26P7689 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 124 1% K D55342K07B124Dp Tsl Vishay
26P7689
Rcwpm-1206 124 1% K D55342K07B124Dp Tsl Vishay 26P7689
RCWPM-1206 124 1% K D55342K07B124DP TSL

RCWPM-1206 124 1% K D55342K07B124DP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7689
Product Name Rcwpm-1206 124 1% K D55342K07B124Dp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details