Vishay Precision Group Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B121ERSU

Description
Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B121ERSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B121ERSU
Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B121ERSU
Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 121 Kohm Vishay - 44C1328 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 121 Kohm Vishay
44C1328
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 121 Kohm Vishay 44C1328
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 121 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 121 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B121ERSU 44C1328
Product Name Res Thin Film 1206 121K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 121 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details