Vishay Precision Group Chip Resistor - Surface Mount - D55342K07B121DSWL D55342K07B121DSWL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054884-D55342K07B12 1DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054884-D55342K07B12 1DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B121DSWL - 1054884-D55342K07B121DSWL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B121DSWL
1054884-D55342K07B121DSWL
Chip Resistor - Surface Mount - D55342K07B121DSWL 1054884-D55342K07B121DSWL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054884-D55342K07B12 1DSWL Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054884-D55342K07B121DSWL
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
SMD 121 Ohm 0.25W 4W Resistor - 52-D55342K07B121DSWL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 121 Ohm 0.25W 4W Resistor
52-D55342K07B121DSWL
SMD 121 Ohm 0.25W 4W Resistor 52-D55342K07B121DSWL
Res Thick Film 1206 121 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B121DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B121DSWL can be used for catalog matching and distributor lookup.

Res Thick Film 1206 121 Ohm 1% 0.25W(1/4W) ±100ppm/°C 0.001% Sulfur Resistant Pad SMD Tray Product overview: D55342K07B121DSWL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B121DSWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcwpm-1206 121 1% K D55342K07B121Ds Tsl Vishay - 26P7681 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 121 1% K D55342K07B121Ds Tsl Vishay
26P7681
Rcwpm-1206 121 1% K D55342K07B121Ds Tsl Vishay 26P7681
RCWPM-1206 121 1% K D55342K07B121DS TSL

RCWPM-1206 121 1% K D55342K07B121DS TSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1054884-D55342K07B121DSWL 52-D55342K07B121DSWL 26P7681
Product Name Chip Resistor - Surface Mount - D55342K07B121DSWL SMD 121 Ohm 0.25W 4W Resistor Rcwpm-1206 121 1% K D55342K07B121Ds Tsl Vishay
Technology / Construction Thick Film
Mounting / Packaging 1206 1206
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data