Vishay Intertechnology, Inc. RES 120 OHM 1/4W 2% 1206 D55342K07B120GRTSV

Description
RES 120ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 120ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/4W 2% 1206 - D55342K07B120GRTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/4W 2% 1206
D55342K07B120GRTSV
RES 120 OHM 1/4W 2% 1206 D55342K07B120GRTSV
RES 120ohm 1/4W 2% 1206

RES 120ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B120GRTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B120GRTSVTR-ND
Chip Resistor - Surface Mount 764-D55342K07B120GRTSVTR-ND
120 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

120 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B120GRTSV 764-D55342K07B120GRTSVTR-ND
Product Name RES 120 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details