Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - D55342K07B120GRT3 D55342K07B120GRT3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201128-D55342K07B12 0GRT3 Packaging: Tape and Reel Length: 3.2 mm Tolerance: 2 % Thickness: 381 µm Resistance: 120 Ω Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201128-D55342K07B12 0GRT3 Packaging: Tape and Reel Length: 3.2 mm Tolerance: 2 % Thickness: 381 µm Resistance: 120 Ω Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D55342K07B120GRT3 - 1201128-D55342K07B120GRT3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D55342K07B120GRT3
1201128-D55342K07B120GRT3
Chip Resistor - Surface Mount - D55342K07B120GRT3 1201128-D55342K07B120GRT3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201128-D55342K07B12 0GRT3 Packaging: Tape and Reel Length: 3.2 mm Tolerance: 2 % Thickness: 381 µm Resistance: 120 Ω Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201128-D55342K07B120GRT3
Packaging: Tape and Reel
Length: 3.2 mm
Tolerance: 2 %
Thickness: 381 µm
Resistance: 120 Ω
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Res Thin Film 1206 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B120GRT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B120GRT3
Res Thin Film 1206 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B120GRT3
Res Thin Film 1206 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
SMD 120 Ohm 0.25W 4W Resistor - 52-D55342K07B120GRT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 Ohm 0.25W 4W Resistor
52-D55342K07B120GRT3
SMD 120 Ohm 0.25W 4W Resistor 52-D55342K07B120GRT3
Res Thin Film 1206 120 Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.01% Pad SMD T/R Product overview: D55342K07B120GRT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B120GRT3 can be used for catalog matching and distributor lookup.

Res Thin Film 1206 120 Ohm 2% 0.25W(1/4W) ±100ppm/°C 0.01% Pad SMD T/R Product overview: D55342K07B120GRT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D55342K07B120GRT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1201128-D55342K07B120GRT3 D55342K07B120GRT3 52-D55342K07B120GRT3
Product Name Chip Resistor - Surface Mount - D55342K07B120GRT3 Res Thin Film 1206 120 Ohm 2% 1/4W ¦100ppm/¦C 0.01% SMD T/R SMD 120 Ohm 0.25W 4W Resistor
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 to 0.0100 +/- % 2 +/- %
Technology / Construction Thin Film (Chip) Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details