SMD,1206,1/4W,120ohm
THICK FILM RESISTOR 1206 2%
THICK FILM RESISTOR 1206 2%
THICK FILM RESISTOR 1206 2%
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342K07B120GRS2 | 541-D55342K07B120GRS2TR-ND |
| Product Name | SMD,1206,1/4W,120 OHM,2%,100PPM,R FAIL RATE,T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 120 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |