Res Thick Film 1206 11K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,11KOhms,100WV,5
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342K07B11K0RS2 | 44C1104 |
| Product Name | Res Thick Film 1206 11K Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,11Kohms,100Wv,5+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 5 to 0.0100 +/- % |