Vishay Precision Group Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B11E3RSU

Description
Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD - D55342K07B11E3RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD
D55342K07B11E3RSU
Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342K07B11E3RSU
Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 11.3 Kohm Vishay - 44C1076 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 11.3 Kohm Vishay
44C1076
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 11.3 Kohm Vishay 44C1076
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 11.3 kOhm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 11.3 kOhm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B11E3RSU 44C1076
Product Name Res Thin Film 1206 11.3K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 11.3 Kohm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details