Vishay Precision Group Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B11D0SWB

Description
Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray - D55342K07B11D0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray
D55342K07B11D0SWB
Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray D55342K07B11D0SWB
Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Rcwpm-1206 11 1% K D55342K07B11D0S T03 Vishay - 14P9974 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 11 1% K D55342K07B11D0S T03 Vishay
14P9974
Rcwpm-1206 11 1% K D55342K07B11D0S T03 Vishay 14P9974
RCWPM-1206 11 1% K D55342K07B11D0S T03

RCWPM-1206 11 1% K D55342K07B11D0S T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B11D0SWB 14P9974
Product Name Res Thick Film 1206 11 Ohm 1% 1/4W ¦100ppm/¦C 0.001% SMD Tray Rcwpm-1206 11 1% K D55342K07B11D0S T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers