Vishay Precision Group Rcwpm-1206 118K 1% K D55342K07B118Es Tsl Vishay D55342K07B118ESWL

Description
RCWPM-1206 118K 1% K D55342K07B118ES TSL
Description
RCWPM-1206 118K 1% K D55342K07B118ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 118K 1% K D55342K07B118Es Tsl Vishay - 26P7611 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 118K 1% K D55342K07B118Es Tsl Vishay
26P7611
Rcwpm-1206 118K 1% K D55342K07B118Es Tsl Vishay 26P7611
RCWPM-1206 118K 1% K D55342K07B118ES TSL

RCWPM-1206 118K 1% K D55342K07B118ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7611
Product Name Rcwpm-1206 118K 1% K D55342K07B118Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details