Vishay Precision Group Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R D55342K07B110GPTP

Description
Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R - D55342K07B110GPTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R
D55342K07B110GPTP
Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R D55342K07B110GPTP
Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,110Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C1129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,110Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C1129
Resistor,thick Film,110Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C1129
Resistor,Thick Film,110Ohms,100WV,2 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,110Ohms,100WV,2+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B110GPTP 44C1129
Product Name Res Thick Film 1206 110 Ohm 2% 1/4W ¦100ppm/¦C 0.1% SMD T/R Resistor,thick Film,110Ohms,100Wv,2+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details