Vishay Intertechnology, Inc. Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B110ERT3

Description
Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B110ERT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B110ERT3
Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B110ERT3
Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B110ERT3
Product Name Res Thin Film 1206 110K Ohm 1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers