Vishay Precision Group Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk D55342K07B10J0RWA

Description
Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote
Description
Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk - D55342K07B10J0RWA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk
D55342K07B10J0RWA
Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk D55342K07B10J0RWA
Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk

Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk

Supplier's Site
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 10 Ohm Vishay - 44C0887 - Newark, An Avnet Company
Chicago, IL, United States
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 10 Ohm Vishay
44C0887
D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 10 Ohm Vishay 44C0887
D55342, 100 ppm, 0.126 x 0.063 x 0.015", 10 Ohm

D55342, 100 ppm, 0.126 x 0.063 x 0.015", 10 Ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D55342K07B10J0RWA 44C0887
Product Name Res Thick Film 1206 10 Ohm 5% 1/4W ¦100ppm/¦C 0.01% SMD Bulk D55342, 100 Ppm, 0.126 X 0.063 X 0.015, 10 Ohm Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details