Vishay Precision Group Rcwpm-1206 10.5K 1% K D55342K07B10E5M Ts Vishay D55342K07B10E5MWL

Description
RCWPM-1206 10.5K 1% K D55342K07B10E5M TS
Description
RCWPM-1206 10.5K 1% K D55342K07B10E5M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 10.5K 1% K D55342K07B10E5M Ts Vishay - 26P7396 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 10.5K 1% K D55342K07B10E5M Ts Vishay
26P7396
Rcwpm-1206 10.5K 1% K D55342K07B10E5M Ts Vishay 26P7396
RCWPM-1206 10.5K 1% K D55342K07B10E5M TS

RCWPM-1206 10.5K 1% K D55342K07B10E5M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26P7396
Product Name Rcwpm-1206 10.5K 1% K D55342K07B10E5M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details