Vishay Precision Group Chip Resistor - Surface Mount D55342K07B10E0RWB

Description
RCWPM-1206 10K 1% K D55342K07B10
Request a Quote Datasheet
Description
RCWPM-1206 10K 1% K D55342K07B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B10E0RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B10E0RWB-ND
Chip Resistor - Surface Mount 541-D55342K07B10E0RWB-ND
RCWPM-1206 10K 1% K D55342K07B10

RCWPM-1206 10K 1% K D55342K07B10

Buy Now Datasheet
D55342K07B10E0RWB - D55342K07B10E0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B10E0RWB
D55342K07B10E0RWB
D55342K07B10E0RWB D55342K07B10E0RWB
D55342K07B10E0RWB

D55342K07B10E0RWB

Supplier's Site
Resistor, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Vishay - 44C0827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Vishay
44C0827
Resistor, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Vishay 44C0827
RESISTOR, THICK FILM, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RESISTOR, THICK FILM, 10K, 1%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B10E0RWB-ND D55342K07B10E0RWB 44C0827
Product Name Chip Resistor - Surface Mount D55342K07B10E0RWB Resistor, Thick Film, 10K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176756-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49900 ohms
View Details
2 suppliers