Vishay Intertechnology, Inc. RSM, TKF 10K 1/4W 1% 1206 D55342K07B10E0R

Description
RSM, TKF 10K 1/4W 1% 1206
Request a Quote
Description
RSM, TKF 10K 1/4W 1% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 10K 1/4W 1% 1206 - D55342K07B10E0R - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 10K 1/4W 1% 1206
D55342K07B10E0R
RSM, TKF 10K 1/4W 1% 1206 D55342K07B10E0R
RSM, TKF 10K 1/4W 1% 1206

RSM, TKF 10K 1/4W 1% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B10E0R
Product Name RSM, TKF 10K 1/4W 1% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details