Res Thick Film 1206 10K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD T/R
Resistor,Thick Film,10KOhms,100WV,1
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342K07B10E0MTP | 44C0809 |
| Product Name | Res Thick Film 1206 10K Ohm 1% 1/4W ¦100ppm/¦C 1% SMD T/R | Resistor,thick Film,10Kohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 1 +/- % |