Vishay Precision Group Resistor, Thick Film, 10 Ohm, 0.25W, 1%; Resistance Vishay D55342K07B10D0RS2.

Description
RESISTOR, THICK FILM, 10 OHM, 0.25W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100VRoHS Compliant: No
Datasheet
Description
RESISTOR, THICK FILM, 10 OHM, 0.25W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100VRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 10 Ohm, 0.25W, 1%; Resistance Vishay - 29AC4976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10 Ohm, 0.25W, 1%; Resistance Vishay
29AC4976
Resistor, Thick Film, 10 Ohm, 0.25W, 1%; Resistance Vishay 29AC4976
RESISTOR, THICK FILM, 10 OHM, 0.25W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100VRoHS Compliant: No

RESISTOR, THICK FILM, 10 OHM, 0.25W, 1%; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:100VRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4976
Product Name Resistor, Thick Film, 10 Ohm, 0.25W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details