Vishay Intertechnology, Inc. RES 10.1K OHM 1/4W 0.1% 1206 D55342K07B10B1RWS

Description
RES 10.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 10.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/4W 0.1% 1206 - D55342K07B10B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/4W 0.1% 1206
D55342K07B10B1RWS
RES 10.1K OHM 1/4W 0.1% 1206 D55342K07B10B1RWS
RES 10.1Kohm 1/4W 0.1% 1206

RES 10.1Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B10B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B10B1RWS-ND
Chip Resistor - Surface Mount 764-D55342K07B10B1RWS-ND
10.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342K07B10B1RWS 764-D55342K07B10B1RWS-ND
Product Name RES 10.1K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers