Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B106ART5

Description
106 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
106 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342K07B106ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B106ART5TR-ND
Chip Resistor - Surface Mount 764-D55342K07B106ART5TR-ND
106 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

106 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 106 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R - D55342K07B106ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 106 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
D55342K07B106ART5
Res Thin Film 1206 106 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R D55342K07B106ART5
Res Thin Film 1206 106 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 106 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342K07B106ART5TR-ND D55342K07B106ART5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 106 Ohm 0.1% 1/4W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 106 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details