Vishay Intertechnology, Inc. Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07B105DPWB

Description
Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray - D55342K07B105DPWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray
D55342K07B105DPWB
Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray D55342K07B105DPWB
Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342K07B105DPWB
Product Name Res Thick Film 1206 105 Ohm 1% 1/4W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers