Vishay Precision Group SMD,1206,1/4W,100K OHM,1%,100PPM,R FAIL RATE,BULK D55342K07B100ERWB

Description
SMD,1206,1/4W,100Koh m,1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet
Description
SMD,1206,1/4W,100Koh m,1%,100PPM,R FAIL RATE,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1206,1/4W,100K OHM,1%,100PPM,R FAIL RATE,BULK - D55342K07B100ERWB - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,100K OHM,1%,100PPM,R FAIL RATE,BULK
D55342K07B100ERWB
SMD,1206,1/4W,100K OHM,1%,100PPM,R FAIL RATE,BULK D55342K07B100ERWB
SMD,1206,1/4W,100Koh m,1%,100PPM,R FAIL RATE,BULK

SMD,1206,1/4W,100Kohm,1%,100PPM,R FAIL RATE,BULK

Supplier's Site
Chip Resistor - Surface Mount - 541-D55342K07B100ERWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B100ERWB-ND
Chip Resistor - Surface Mount 541-D55342K07B100ERWB-ND
RCWPM-1206 100K 1% K D55342K07B1

RCWPM-1206 100K 1% K D55342K07B1

Buy Now Datasheet
Resistor, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Vishay - 44C0948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Vishay
44C0948
Resistor, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Vishay 44C0948
RESISTOR, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B100ERWB 541-D55342K07B100ERWB-ND 44C0948
Product Name SMD,1206,1/4W,100K OHM,1%,100PPM,R FAIL RATE,BULK Chip Resistor - Surface Mount Resistor, Thick Film, 100K, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details