Vishay Precision Group Chip Resistor - Surface Mount D55342K07B100DRWB

Description
RCWPM-1206 100 1% K D55342K07B10
Request a Quote Datasheet
Description
RCWPM-1206 100 1% K D55342K07B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B100DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B100DRWB-ND
Chip Resistor - Surface Mount 541-D55342K07B100DRWB-ND
RCWPM-1206 100 1% K D55342K07B10

RCWPM-1206 100 1% K D55342K07B10

Buy Now Datasheet
D55342K07B100DRWB - D55342K07B100DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
D55342K07B100DRWB
D55342K07B100DRWB
D55342K07B100DRWB D55342K07B100DRWB
D55342K07B100DRWB

D55342K07B100DRWB

Supplier's Site
Resistor, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay - 44C0933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay
44C0933
Resistor, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay 44C0933
RESISTOR, THICK FILM, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

RESISTOR, THICK FILM, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B100DRWB-ND D55342K07B100DRWB 44C0933
Product Name Chip Resistor - Surface Mount D55342K07B100DRWB Resistor, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details