Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342K07B100DRS3

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-D55342K07B100DRS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B100DRS3DKR-ND
Chip Resistor - Surface Mount 541-D55342K07B100DRS3DKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B100DRS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B100DRS3CT-ND
Chip Resistor - Surface Mount 541-D55342K07B100DRS3CT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-D55342K07B100DRS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-D55342K07B100DRS3TR-ND
Chip Resistor - Surface Mount 541-D55342K07B100DRS3TR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thick Film

Buy Now Datasheet
SMD,1206,1/4W,100 OHM,1%,100PPM,R FAIL RATE,T/R - D55342K07B100DRS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1206,1/4W,100 OHM,1%,100PPM,R FAIL RATE,T/R
D55342K07B100DRS3
SMD,1206,1/4W,100 OHM,1%,100PPM,R FAIL RATE,T/R D55342K07B100DRS3
SMD,1206,1/4W,100ohm ,1%,100PPM,R FAIL RATE,T/R

SMD,1206,1/4W,100ohm,1%,100PPM,R FAIL RATE,T/R

Supplier's Site
Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay - 44C0923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
44C0923
Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay 44C0923
Resistor,Thick Film,100Ohms,100WV,1 +/-% Tol,100ppm-TC,1206-C ase,RM-MilStyle

Resistor,Thick Film,100Ohms,100WV,1+/-% Tol,100ppm-TC,1206-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-D55342K07B100DRS3DKR-ND D55342K07B100DRS3 44C0923
Product Name Chip Resistor - Surface Mount SMD,1206,1/4W,100 OHM,1%,100PPM,R FAIL RATE,T/R Resistor,thick Film,100Ohms,100Wv,1+/-% Tol,100Ppm-Tc,1206-Case,rm-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details