Vishay Intertechnology, Inc. RES 100 OHM 1/4W 1% 1206 D55342K07B100DRBSV

Description
RES 100ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 100ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 1% 1206 - D55342K07B100DRBSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% 1206
D55342K07B100DRBSV
RES 100 OHM 1/4W 1% 1206 D55342K07B100DRBSV
RES 100ohm 1/4W 1% 1206

RES 100ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B100DRBSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B100DRBSV-ND
Chip Resistor - Surface Mount 764-D55342K07B100DRBSV-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342K 100Ppm 1206 100 1% R Bs Vishay - 45P5871 - Newark, An Avnet Company
Chicago, IL, United States
D55342K 100Ppm 1206 100 1% R Bs Vishay
45P5871
D55342K 100Ppm 1206 100 1% R Bs Vishay 45P5871
D55342K 100PPM 1206 100 1% R BS

D55342K 100PPM 1206 100 1% R BS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B100DRBSV 764-D55342K07B100DRBSV-ND 45P5871
Product Name RES 100 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount D55342K 100Ppm 1206 100 1% R Bs Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details