Vishay Intertechnology, Inc. RES 100 OHM 1/4W 0.1% 1206 D55342K07B100ARWS

Description
RES 100ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 100ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 0.1% 1206 - D55342K07B100ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 0.1% 1206
D55342K07B100ARWS
RES 100 OHM 1/4W 0.1% 1206 D55342K07B100ARWS
RES 100ohm 1/4W 0.1% 1206

RES 100ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342K07B100ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342K07B100ARWS-ND
Chip Resistor - Surface Mount 764-D55342K07B100ARWS-ND
100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay - 54M5910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
54M5910
Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay 54M5910
Resistor,Thin Film,100Ohms,100WV,. 1+/-% Tol,-100,100ppm-TC,1 206-Case

Resistor,Thin Film,100Ohms,100WV,.1+/-% Tol,-100,100ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342K07B100ARWS 764-D55342K07B100ARWS-ND 54M5910
Product Name RES 100 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,100Ohms,100Wv,.1+/-% Tol,-100,100Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers