Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B9E53MWS

Description
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B9E53MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B9E53MWS-ND
Chip Resistor - Surface Mount 764-D55342H07B9E53MWS-ND
9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.53 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 9.53K Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack - D55342H07B9E53MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 9.53K Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
D55342H07B9E53MWS
Res Thin Film 1206 9.53K Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack D55342H07B9E53MWS
Res Thin Film 1206 9.53K Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 9.53K Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B9E53MWS-ND D55342H07B9E53MWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 9.53K Ohm 1% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details