Vishay Intertechnology, Inc. RES 9.31K OHM 1/4W 1% 1206 D55342H07B9E31RTS

Description
RES 9.31Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 9.31Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/4W 1% 1206 - D55342H07B9E31RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/4W 1% 1206
D55342H07B9E31RTS
RES 9.31K OHM 1/4W 1% 1206 D55342H07B9E31RTS
RES 9.31Kohm 1/4W 1% 1206

RES 9.31Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B9E31RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B9E31RTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B9E31RTSTR-ND
9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.31 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B9E31RTS 764-D55342H07B9E31RTSTR-ND
Product Name RES 9.31K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details