Vishay Intertechnology, Inc. Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B9B53RWS

Description
Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B9B53RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B9B53RWS
Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B9B53RWS
Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B9B53RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B9B53RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B9B53RWS-ND
9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B9B53RWS 764-D55342H07B9B53RWS-ND
Product Name Res Thin Film 1206 9.53K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details