Vishay Intertechnology, Inc. RES 97.6K OHM 1/4W 0.1% 1206 D55342H07B97B6RTP

Description
RES 97.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 97.6Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/4W 0.1% 1206 - D55342H07B97B6RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/4W 0.1% 1206
D55342H07B97B6RTP
RES 97.6K OHM 1/4W 0.1% 1206 D55342H07B97B6RTP
RES 97.6Kohm 1/4W 0.1% 1206

RES 97.6Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B97B6RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B97B6RTPTR-ND
Chip Resistor - Surface Mount 764-D55342H07B97B6RTPTR-ND
97.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

97.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B97B6RTP 764-D55342H07B97B6RTPTR-ND
Product Name RES 97.6K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers