Vishay Intertechnology, Inc. RES 96.5K OHM 1/4W 0.1% 1206 D55342H07B96B5RWS

Description
RES 96.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 96.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5K OHM 1/4W 0.1% 1206 - D55342H07B96B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5K OHM 1/4W 0.1% 1206
D55342H07B96B5RWS
RES 96.5K OHM 1/4W 0.1% 1206 D55342H07B96B5RWS
RES 96.5Kohm 1/4W 0.1% 1206

RES 96.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B96B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B96B5RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B96B5RWS-ND
96.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

96.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B96B5RWS 764-D55342H07B96B5RWS-ND
Product Name RES 96.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 96500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers