Res Thin Film 1206 95.3K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
95.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342H07B95E3RWS | 764-D55342H07B95E3RWS-ND |
| Product Name | Res Thin Film 1206 95.3K Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |